Capital Lighting, Inc. F245770U Flush Mounts-Bowl Style 479485

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Merlot Bronze Weight: 9.24 Product Name: Two Light Ceiling UPC: 742546090076 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Merlot Bronze Weight: 9.24 Product Name: Two Light Ceiling UPC: 742546090076 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F245770U Flush Mounts-Bowl Style - 479485 - Capital Lighting, Inc.
Columbus, OH, USA
F245770U Flush Mounts-Bowl Style
479485
F245770U Flush Mounts-Bowl Style 479485
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Merlot Bronze Weight: 9.24 Product Name: Two Light Ceiling UPC: 742546090076 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.00
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Merlot Bronze
Weight: 9.24
Product Name: Two Light Ceiling
UPC: 742546090076
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479485
Product Name F245770U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details