Capital Lighting, Inc. F245570U Flush Mounts-Bowl Style 479483

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 4.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Merlot Bronze Weight: 3.3 Product Name: One Light Ceiling UPC: 742546090052 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 4.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Merlot Bronze Weight: 3.3 Product Name: One Light Ceiling UPC: 742546090052 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F245570U Flush Mounts-Bowl Style - 479483 - Capital Lighting, Inc.
Columbus, OH, USA
F245570U Flush Mounts-Bowl Style
479483
F245570U Flush Mounts-Bowl Style 479483
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 4.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Merlot Bronze Weight: 3.3 Product Name: One Light Ceiling UPC: 742546090052 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 4.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Merlot Bronze
Weight: 3.3
Product Name: One Light Ceiling
UPC: 742546090052
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479483
Product Name F245570U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details