Capital Lighting, Inc. F245736U Flush Mounts-Bowl Style 479482

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 9.24 Product Name: Two Light Ceiling UPC: 742546037828 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 9.24 Product Name: Two Light Ceiling UPC: 742546037828 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F245736U Flush Mounts-Bowl Style - 479482 - Capital Lighting, Inc.
Columbus, OH, USA
F245736U Flush Mounts-Bowl Style
479482
F245736U Flush Mounts-Bowl Style 479482
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 9.24 Product Name: Two Light Ceiling UPC: 742546037828 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.00
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Satin Nickel
Weight: 9.24
Product Name: Two Light Ceiling
UPC: 742546037828
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479482
Product Name F245736U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details