Capital Lighting, Inc. F245670U Flush Mounts-Bowl Style 479480

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 4.87 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Merlot Bronze Weight: 5.06 Product Name: Two Light Ceiling UPC: 742546090069 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 4.87 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Merlot Bronze Weight: 5.06 Product Name: Two Light Ceiling UPC: 742546090069 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F245670U Flush Mounts-Bowl Style - 479480 - Capital Lighting, Inc.
Columbus, OH, USA
F245670U Flush Mounts-Bowl Style
479480
F245670U Flush Mounts-Bowl Style 479480
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 4.87 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Merlot Bronze Weight: 5.06 Product Name: Two Light Ceiling UPC: 742546090069 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 4.87
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Merlot Bronze
Weight: 5.06
Product Name: Two Light Ceiling
UPC: 742546090069
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479480
Product Name F245670U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details