Capital Lighting, Inc. F167170 Mid. Chandeliers-Glass Up 479473

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 29.00 Bulb Type: Mini-Can Qty: 12 Wattage: 50 Finish: Merlot Bronze Weight: 34.98 Product Name: Twelve Light Chandelier UPC: 742546089414 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 29.00 Bulb Type: Mini-Can Qty: 12 Wattage: 50 Finish: Merlot Bronze Weight: 34.98 Product Name: Twelve Light Chandelier UPC: 742546089414 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
F167170 Mid. Chandeliers-Glass Up - 479473 - Capital Lighting, Inc.
Columbus, OH, USA
F167170 Mid. Chandeliers-Glass Up
479473
F167170 Mid. Chandeliers-Glass Up 479473
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 29.00 Bulb Type: Mini-Can Qty: 12 Wattage: 50 Finish: Merlot Bronze Weight: 34.98 Product Name: Twelve Light Chandelier UPC: 742546089414 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 29.00
Bulb
Type: Mini-Can
Qty: 12
Wattage: 50
Finish: Merlot Bronze
Weight: 34.98
Product Name: Twelve Light Chandelier
UPC: 742546089414
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479473
Product Name F167170 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details