Capital Lighting, Inc. F167736 Mini Pendants-Cable 479472

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3.85 Product Name: One Light Pendant UPC: 742546039488 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3.85 Product Name: One Light Pendant UPC: 742546039488 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F167736 Mini Pendants-Cable - 479472 - Capital Lighting, Inc.
Columbus, OH, USA
F167736 Mini Pendants-Cable
479472
F167736 Mini Pendants-Cable 479472
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3.85 Product Name: One Light Pendant UPC: 742546039488 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 3.85
Product Name: One Light Pendant
UPC: 742546039488
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479472
Product Name F167736 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details