Capital Lighting, Inc. F167470 Sconces-Single Glass 479470

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Merlot Bronze Weight: 2.2 Product Name: One Light Bath UPC: 742546089445 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Merlot Bronze Weight: 2.2 Product Name: One Light Bath UPC: 742546089445 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F167470 Sconces-Single Glass - 479470 - Capital Lighting, Inc.
Columbus, OH, USA
F167470 Sconces-Single Glass
479470
F167470 Sconces-Single Glass 479470
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Merlot Bronze Weight: 2.2 Product Name: One Light Bath UPC: 742546089445 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 8.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 50
Finish: Merlot Bronze
Weight: 2.2
Product Name: One Light Bath
UPC: 742546089445
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479470
Product Name F167470 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details