Capital Lighting, Inc. F176435 Sconces-Single Glass 479461

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 2.7 Product Name: One Light Bath UPC: 742546039525 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 2.7 Product Name: One Light Bath UPC: 742546039525 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F176435 Sconces-Single Glass - 479461 - Capital Lighting, Inc.
Columbus, OH, USA
F176435 Sconces-Single Glass
479461
F176435 Sconces-Single Glass 479461
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 2.7 Product Name: One Light Bath UPC: 742546039525 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.75
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 2.7
Product Name: One Light Bath
UPC: 742546039525
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479461
Product Name F176435 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details