Capital Lighting, Inc. F168636 Semi-Flush Mts.-Bowl Style 479446

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 13.86 Product Name: Three Light Ceiling UPC: 742546030812 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 13.86 Product Name: Three Light Ceiling UPC: 742546030812 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F168636 Semi-Flush Mts.-Bowl Style - 479446 - Capital Lighting, Inc.
Columbus, OH, USA
F168636 Semi-Flush Mts.-Bowl Style
479446
F168636 Semi-Flush Mts.-Bowl Style 479446
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 13.86 Product Name: Three Light Ceiling UPC: 742546030812 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 13.86
Product Name: Three Light Ceiling
UPC: 742546030812
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479446
Product Name F168636 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details