Capital Lighting, Inc. F183270 Mini Pendants-Rod 479421

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Merlot Bronze Weight: 4.44 Product Name: One Light Pendant UPC: 742546089049 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Merlot Bronze Weight: 4.44 Product Name: One Light Pendant UPC: 742546089049 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F183270 Mini Pendants-Rod - 479421 - Capital Lighting, Inc.
Columbus, OH, USA
F183270 Mini Pendants-Rod
479421
F183270 Mini Pendants-Rod 479421
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Merlot Bronze Weight: 4.44 Product Name: One Light Pendant UPC: 742546089049 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Merlot Bronze
Weight: 4.44
Product Name: One Light Pendant
UPC: 742546089049
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479421
Product Name F183270 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details