Capital Lighting, Inc. F855011 Exterior -Wall Mount 479383

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.62 Height: 12.00 Extension: 5.63 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze TDL Weight: 5.51 Product Name: One Light Outdoor Wall UPC: 742546040866 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.62 Height: 12.00 Extension: 5.63 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze TDL Weight: 5.51 Product Name: One Light Outdoor Wall UPC: 742546040866 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F855011 Exterior -Wall Mount - 479383 - Capital Lighting, Inc.
Columbus, OH, USA
F855011 Exterior -Wall Mount
479383
F855011 Exterior -Wall Mount 479383
PRODUCT DETAILS / SPECS Width/Dia: 5.62 Height: 12.00 Extension: 5.63 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze TDL Weight: 5.51 Product Name: One Light Outdoor Wall UPC: 742546040866 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.62
Height: 12.00
Extension: 5.63
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Bronze TDL
Weight: 5.51
Product Name: One Light Outdoor Wall
UPC: 742546040866
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479383
Product Name F855011 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details