Capital Lighting, Inc. F855110 Exterior -Wall Mount 479381

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.62 Height: 15.00 Extension: 6.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Weight: 7.5 Product Name: One Light Outdoor Wall UPC: 742546040873 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.62 Height: 15.00 Extension: 6.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Weight: 7.5 Product Name: One Light Outdoor Wall UPC: 742546040873 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F855110 Exterior -Wall Mount - 479381 - Capital Lighting, Inc.
Columbus, OH, USA
F855110 Exterior -Wall Mount
479381
F855110 Exterior -Wall Mount 479381
PRODUCT DETAILS / SPECS Width/Dia: 6.62 Height: 15.00 Extension: 6.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Weight: 7.5 Product Name: One Light Outdoor Wall UPC: 742546040873 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 6.62
Height: 15.00
Extension: 6.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Graphite
Weight: 7.5
Product Name: One Light Outdoor Wall
UPC: 742546040873
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479381
Product Name F855110 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details