Capital Lighting, Inc. F606336 Flush Mounts-Bowl Style 479375

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 8.8 Product Name: Two Light Ceiling UPC: 742546040675 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 8.8 Product Name: Two Light Ceiling UPC: 742546040675 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F606336 Flush Mounts-Bowl Style - 479375 - Capital Lighting, Inc.
Columbus, OH, USA
F606336 Flush Mounts-Bowl Style
479375
F606336 Flush Mounts-Bowl Style 479375
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 8.8 Product Name: Two Light Ceiling UPC: 742546040675 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 8.8
Product Name: Two Light Ceiling
UPC: 742546040675
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479375
Product Name F606336 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details