Capital Lighting, Inc. F852310 Exterior -Post/Pier Head 479357

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Weight: 7.72 Product Name: One Light Outdoor Post UPC: 742546039372 Category: Outdoor Post
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Weight: 7.72 Product Name: One Light Outdoor Post UPC: 742546039372 Category: Outdoor Post

Suppliers

Company
Product
Description
Supplier Links
F852310 Exterior -Post/Pier Head - 479357 - Capital Lighting, Inc.
Columbus, OH, USA
F852310 Exterior -Post/Pier Head
479357
F852310 Exterior -Post/Pier Head 479357
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Weight: 7.72 Product Name: One Light Outdoor Post UPC: 742546039372 Category: Outdoor Post

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Graphite
Weight: 7.72
Product Name: One Light Outdoor Post
UPC: 742546039372
Category: Outdoor Post

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479357
Product Name F852310 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details