Capital Lighting, Inc. F606536 Semi-Flush Mts.-Bowl Style 479349

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 7.48 Product Name: Two Light Ceiling UPC: 742546040699 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 7.48 Product Name: Two Light Ceiling UPC: 742546040699 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F606536 Semi-Flush Mts.-Bowl Style - 479349 - Capital Lighting, Inc.
Columbus, OH, USA
F606536 Semi-Flush Mts.-Bowl Style
479349
F606536 Semi-Flush Mts.-Bowl Style 479349
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 7.48 Product Name: Two Light Ceiling UPC: 742546040699 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 7.48
Product Name: Two Light Ceiling
UPC: 742546040699
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479349
Product Name F606536 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details