Capital Lighting, Inc. F606770 Flush Mounts-Bowl Style 479346

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Merlot Bronze Weight: 6.16 Product Name: Two Light Ceiling UPC: 742546090373 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Merlot Bronze Weight: 6.16 Product Name: Two Light Ceiling UPC: 742546090373 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F606770 Flush Mounts-Bowl Style - 479346 - Capital Lighting, Inc.
Columbus, OH, USA
F606770 Flush Mounts-Bowl Style
479346
F606770 Flush Mounts-Bowl Style 479346
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Merlot Bronze Weight: 6.16 Product Name: Two Light Ceiling UPC: 742546090373 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 5.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Merlot Bronze
Weight: 6.16
Product Name: Two Light Ceiling
UPC: 742546090373
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479346
Product Name F606770 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details