Capital Lighting, Inc. F849341U Exterior -Wall Mt./Flush 479306

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 6 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Vista Silver Weight: 8.12 Product Name: One Light Outdoor Wall UPC: 742546091189 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 6 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Vista Silver Weight: 8.12 Product Name: One Light Outdoor Wall UPC: 742546091189 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F849341U Exterior -Wall Mt./Flush - 479306 - Capital Lighting, Inc.
Columbus, OH, USA
F849341U Exterior -Wall Mt./Flush
479306
F849341U Exterior -Wall Mt./Flush 479306
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 6 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Vista Silver Weight: 8.12 Product Name: One Light Outdoor Wall UPC: 742546091189 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 6
Bulb
Type: CFL
Qty: 1
Wattage: 32
Finish: Vista Silver
Weight: 8.12
Product Name: One Light Outdoor Wall
UPC: 742546091189
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479306
Product Name F849341U Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details