Capital Lighting, Inc. 55005-02-55 Sconces-Pocket 479296

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Extension: 3.25 Bulb Type: PL Qty: 2 Wattage: 18 Finish: Umber Mist Glass Product Name: Two Light Wall Sconce UPC: 093185025128 Category: Fluorescent Indoor Lighting Glass: Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Extension: 3.25 Bulb Type: PL Qty: 2 Wattage: 18 Finish: Umber Mist Glass Product Name: Two Light Wall Sconce UPC: 093185025128 Category: Fluorescent Indoor Lighting Glass: Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
55005-02-55 Sconces-Pocket - 479296 - Capital Lighting, Inc.
Columbus, OH, USA
55005-02-55 Sconces-Pocket
479296
55005-02-55 Sconces-Pocket 479296
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Extension: 3.25 Bulb Type: PL Qty: 2 Wattage: 18 Finish: Umber Mist Glass Product Name: Two Light Wall Sconce UPC: 093185025128 Category: Fluorescent Indoor Lighting Glass: Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.00
Extension: 3.25
Bulb
Type: PL
Qty: 2
Wattage: 18
Finish: Umber Mist Glass
Product Name: Two Light Wall Sconce
UPC: 093185025128
Category: Fluorescent Indoor Lighting
Glass: Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479296
Product Name 55005-02-55 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details