Capital Lighting, Inc. 10000-01-14 Exterior -Wall Mount 479197

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 8 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185000019 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 8 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185000019 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10000-01-14 Exterior -Wall Mount - 479197 - Capital Lighting, Inc.
Columbus, OH, USA
10000-01-14 Exterior -Wall Mount
479197
10000-01-14 Exterior -Wall Mount 479197
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 8 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185000019 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Extension: 8
Bulb
Type: PLC
Qty: 1
Wattage: 18
Finish: Royal Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185000019
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479197
Product Name 10000-01-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details