Capital Lighting, Inc. 10004-01-14 Exterior -Wall Mount 479195

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 10 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185000132 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 10 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185000132 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10004-01-14 Exterior -Wall Mount - 479195 - Capital Lighting, Inc.
Columbus, OH, USA
10004-01-14 Exterior -Wall Mount
479195
10004-01-14 Exterior -Wall Mount 479195
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 10 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185000132 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.00
Extension: 10
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: Royal Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185000132
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479195
Product Name 10004-01-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details