Capital Lighting, Inc. 10007-01-14 Exterior -Wall Mount 479170

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.50 Extension: 5.5 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185000279 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.50 Extension: 5.5 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185000279 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10007-01-14 Exterior -Wall Mount - 479170 - Capital Lighting, Inc.
Columbus, OH, USA
10007-01-14 Exterior -Wall Mount
479170
10007-01-14 Exterior -Wall Mount 479170
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.50 Extension: 5.5 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185000279 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.50
Extension: 5.5
Bulb
Type: PLS
Qty: 1
Wattage: 13
Finish: Royal Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185000279
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479170
Product Name 10007-01-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details