Capital Lighting, Inc. 1301-02-34 Exterior -Wall Mount 479162

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique pewter Weight: 14 Product Name: Two Light Outdoor Wall Sconce UPC: 093185003140 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique pewter Weight: 14 Product Name: Two Light Outdoor Wall Sconce UPC: 093185003140 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1301-02-34 Exterior -Wall Mount - 479162 - Capital Lighting, Inc.
Columbus, OH, USA
1301-02-34 Exterior -Wall Mount
479162
1301-02-34 Exterior -Wall Mount 479162
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique pewter Weight: 14 Product Name: Two Light Outdoor Wall Sconce UPC: 093185003140 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.00
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique pewter
Weight: 14
Product Name: Two Light Outdoor Wall Sconce
UPC: 093185003140
Category: Outdoor Wall Lighting
Glass: Clear Beveled
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479162
Product Name 1301-02-34 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details