Capital Lighting, Inc. 17025-01-04 Exterior -Wall Mount 479155

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.25 Extension: 7.25 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185004567 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.25 Extension: 7.25 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185004567 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
17025-01-04 Exterior -Wall Mount - 479155 - Capital Lighting, Inc.
Columbus, OH, USA
17025-01-04 Exterior -Wall Mount
479155
17025-01-04 Exterior -Wall Mount 479155
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.25 Extension: 7.25 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185004567 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.25
Extension: 7.25
Bulb
Type: PLC
Qty: 1
Wattage: 18
Finish: Black
Product Name: One Light Outdoor Wall Sconce
UPC: 093185004567
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479155
Product Name 17025-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2765321 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details