Capital Lighting, Inc. 17023-01-28 Exterior -Wall Mount 479152

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 8.25 Bulb Type: PLC Qty: 1 Wattage: 13 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185004543 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 8.25 Bulb Type: PLC Qty: 1 Wattage: 13 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185004543 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
17023-01-28 Exterior -Wall Mount - 479152 - Capital Lighting, Inc.
Columbus, OH, USA
17023-01-28 Exterior -Wall Mount
479152
17023-01-28 Exterior -Wall Mount 479152
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 8.25 Bulb Type: PLC Qty: 1 Wattage: 13 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185004543 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.25
Extension: 8.25
Bulb
Type: PLC
Qty: 1
Wattage: 13
Finish: Painted Rust
Product Name: One Light Outdoor Wall Sconce
UPC: 093185004543
Category: Fluorescent Outdoor Lighting
Glass: Satin White
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479152
Product Name 17023-01-28 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details