Capital Lighting, Inc. 17019-01-28 Exterior -Wall Mount 479128

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 7 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Painted Rust Product Name: One Light Outdoor Wall Lantern UPC: 093185004291 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 7 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Painted Rust Product Name: One Light Outdoor Wall Lantern UPC: 093185004291 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
17019-01-28 Exterior -Wall Mount - 479128 - Capital Lighting, Inc.
Columbus, OH, USA
17019-01-28 Exterior -Wall Mount
479128
17019-01-28 Exterior -Wall Mount 479128
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 7 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Painted Rust Product Name: One Light Outdoor Wall Lantern UPC: 093185004291 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.50
Extension: 7
Bulb
Type: PLC
Qty: 1
Wattage: 18
Finish: Painted Rust
Product Name: One Light Outdoor Wall Lantern
UPC: 093185004291
Category: Fluorescent Outdoor Lighting
Glass: Honey
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479128
Product Name 17019-01-28 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details