Capital Lighting, Inc. 17015-01-28 Exterior -Wall Mount 479127

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.25 Bulb Type: PLS Qty: 1 Wattage: 18 Finish: Painted Rust Weight: 5.22 Product Name: One Light Outdoor Wall Lantern UPC: 093185004116 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.25 Bulb Type: PLS Qty: 1 Wattage: 18 Finish: Painted Rust Weight: 5.22 Product Name: One Light Outdoor Wall Lantern UPC: 093185004116 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
17015-01-28 Exterior -Wall Mount - 479127 - Capital Lighting, Inc.
Columbus, OH, USA
17015-01-28 Exterior -Wall Mount
479127
17015-01-28 Exterior -Wall Mount 479127
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.25 Bulb Type: PLS Qty: 1 Wattage: 18 Finish: Painted Rust Weight: 5.22 Product Name: One Light Outdoor Wall Lantern UPC: 093185004116 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 9.25
Bulb
Type: PLS
Qty: 1
Wattage: 18
Finish: Painted Rust
Weight: 5.22
Product Name: One Light Outdoor Wall Lantern
UPC: 093185004116
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479127
Product Name 17015-01-28 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details