Capital Lighting, Inc. 17006-01-28 Exterior -Wall Mt./Flush 479114

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4.5 Bulb Qty: 1 Wattage: 18 Finish: Painted Rust Product Name: One Light Outdoor Wall Lantern UPC: 093185003676 Category: Fluorescent Outdoor Lighting Glass: White Acrylic Panel Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4.5 Bulb Qty: 1 Wattage: 18 Finish: Painted Rust Product Name: One Light Outdoor Wall Lantern UPC: 093185003676 Category: Fluorescent Outdoor Lighting Glass: White Acrylic Panel Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
17006-01-28 Exterior -Wall Mt./Flush - 479114 - Capital Lighting, Inc.
Columbus, OH, USA
17006-01-28 Exterior -Wall Mt./Flush
479114
17006-01-28 Exterior -Wall Mt./Flush 479114
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4.5 Bulb Qty: 1 Wattage: 18 Finish: Painted Rust Product Name: One Light Outdoor Wall Lantern UPC: 093185003676 Category: Fluorescent Outdoor Lighting Glass: White Acrylic Panel Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Extension: 4.5
Bulb
Qty: 1
Wattage: 18
Finish: Painted Rust
Product Name: One Light Outdoor Wall Lantern
UPC: 093185003676
Category: Fluorescent Outdoor Lighting
Glass: White Acrylic Panel
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479114
Product Name 17006-01-28 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details