Capital Lighting, Inc. 17007-02-04 Exterior -Ceiling Mount 479113

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.00 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: Black Product Name: Two Light Outdoor Ceiling Fixture UPC: 093185003713 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.00 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: Black Product Name: Two Light Outdoor Ceiling Fixture UPC: 093185003713 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
17007-02-04 Exterior -Ceiling Mount - 479113 - Capital Lighting, Inc.
Columbus, OH, USA
17007-02-04 Exterior -Ceiling Mount
479113
17007-02-04 Exterior -Ceiling Mount 479113
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.00 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: Black Product Name: Two Light Outdoor Ceiling Fixture UPC: 093185003713 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 8.00
Bulb
Type: PLC
Qty: 2
Wattage: 18
Finish: Black
Product Name: Two Light Outdoor Ceiling Fixture
UPC: 093185003713
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479113
Product Name 17007-02-04 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details