Capital Lighting, Inc. 17008-01-28 Exterior -Wall Mount 479112

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.25 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185003775 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.25 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185003775 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
17008-01-28 Exterior -Wall Mount - 479112 - Capital Lighting, Inc.
Columbus, OH, USA
17008-01-28 Exterior -Wall Mount
479112
17008-01-28 Exterior -Wall Mount 479112
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.25 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185003775 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 9.25
Bulb
Type: PLC
Qty: 1
Wattage: 18
Finish: Painted Rust
Product Name: One Light Outdoor Wall Sconce
UPC: 093185003775
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479112
Product Name 17008-01-28 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details