Capital Lighting, Inc. 17008-01-04 Exterior -Wall Mount 479110

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.25 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185003751 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.25 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185003751 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
17008-01-04 Exterior -Wall Mount - 479110 - Capital Lighting, Inc.
Columbus, OH, USA
17008-01-04 Exterior -Wall Mount
479110
17008-01-04 Exterior -Wall Mount 479110
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.25 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185003751 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 9.25
Bulb
Type: PLC
Qty: 1
Wattage: 18
Finish: Black
Product Name: One Light Outdoor Wall Sconce
UPC: 093185003751
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479110
Product Name 17008-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details