Capital Lighting, Inc. 17014-01-28 Exterior -Wall Mount 479108

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 10 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Painted Rust Product Name: One Light Outdoor Wall Lantern UPC: 093185004079 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 10 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Painted Rust Product Name: One Light Outdoor Wall Lantern UPC: 093185004079 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
17014-01-28 Exterior -Wall Mount - 479108 - Capital Lighting, Inc.
Columbus, OH, USA
17014-01-28 Exterior -Wall Mount
479108
17014-01-28 Exterior -Wall Mount 479108
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 10 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Painted Rust Product Name: One Light Outdoor Wall Lantern UPC: 093185004079 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 24.00
Extension: 10
Bulb
Type: PLS
Qty: 1
Wattage: 26
Finish: Painted Rust
Product Name: One Light Outdoor Wall Lantern
UPC: 093185004079
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479108
Product Name 17014-01-28 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details