Capital Lighting, Inc. 17013-01-28 Exterior -Wall Mount 479102

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.25 Extension: 10 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Painted Rust Weight: 6.36 Product Name: One Light Outdoor Wall Lantern UPC: 093185004031 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.25 Extension: 10 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Painted Rust Weight: 6.36 Product Name: One Light Outdoor Wall Lantern UPC: 093185004031 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
17013-01-28 Exterior -Wall Mount - 479102 - Capital Lighting, Inc.
Columbus, OH, USA
17013-01-28 Exterior -Wall Mount
479102
17013-01-28 Exterior -Wall Mount 479102
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.25 Extension: 10 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Painted Rust Weight: 6.36 Product Name: One Light Outdoor Wall Lantern UPC: 093185004031 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.25
Extension: 10
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: Painted Rust
Weight: 6.36
Product Name: One Light Outdoor Wall Lantern
UPC: 093185004031
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479102
Product Name 17013-01-28 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details