Capital Lighting, Inc. 17013-01-04 Exterior -Wall Mount 479100

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.25 Extension: 10 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Black Weight: 6.36 Product Name: One Light Outdoor Wall Lantern UPC: 093185004017 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.25 Extension: 10 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Black Weight: 6.36 Product Name: One Light Outdoor Wall Lantern UPC: 093185004017 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
17013-01-04 Exterior -Wall Mount - 479100 - Capital Lighting, Inc.
Columbus, OH, USA
17013-01-04 Exterior -Wall Mount
479100
17013-01-04 Exterior -Wall Mount 479100
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.25 Extension: 10 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Black Weight: 6.36 Product Name: One Light Outdoor Wall Lantern UPC: 093185004017 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.25
Extension: 10
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: Black
Weight: 6.36
Product Name: One Light Outdoor Wall Lantern
UPC: 093185004017
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479100
Product Name 17013-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details