Capital Lighting, Inc. 20008-02-17 Flush Mounts-Bowl Style 479039

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: Chestnut Product Name: Two Light Flush Mount Ceiling Light UPC: 093185007940 Category: Fluorescent Indoor Lighting Glass: Umber Cloud Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: Chestnut Product Name: Two Light Flush Mount Ceiling Light UPC: 093185007940 Category: Fluorescent Indoor Lighting Glass: Umber Cloud Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
20008-02-17 Flush Mounts-Bowl Style - 479039 - Capital Lighting, Inc.
Columbus, OH, USA
20008-02-17 Flush Mounts-Bowl Style
479039
20008-02-17 Flush Mounts-Bowl Style 479039
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: Chestnut Product Name: Two Light Flush Mount Ceiling Light UPC: 093185007940 Category: Fluorescent Indoor Lighting Glass: Umber Cloud Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Bulb
Type: PLC
Qty: 2
Wattage: 18
Finish: Chestnut
Product Name: Two Light Flush Mount Ceiling Light
UPC: 093185007940
Category: Fluorescent Indoor Lighting
Glass: Umber Cloud
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479039
Product Name 20008-02-17 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details