Capital Lighting, Inc. 20011-01-03 Flush Mounts-Bowl Style 479019

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: White Product Name: One Light Flush Mount Ceiling Light UPC: 093185008206 Category: Fluorescent Indoor Lighting Glass: Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: White Product Name: One Light Flush Mount Ceiling Light UPC: 093185008206 Category: Fluorescent Indoor Lighting Glass: Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
20011-01-03 Flush Mounts-Bowl Style - 479019 - Capital Lighting, Inc.
Columbus, OH, USA
20011-01-03 Flush Mounts-Bowl Style
479019
20011-01-03 Flush Mounts-Bowl Style 479019
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: White Product Name: One Light Flush Mount Ceiling Light UPC: 093185008206 Category: Fluorescent Indoor Lighting Glass: Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.25
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: White
Product Name: One Light Flush Mount Ceiling Light
UPC: 093185008206
Category: Fluorescent Indoor Lighting
Glass: Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479019
Product Name 20011-01-03 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details