Capital Lighting, Inc. 20021-02-03 Flush Mounts-Bowl Style 479005

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Bulb Type: Circline Qty: 1 Wattage: 32 Finish: White Product Name: Two Light Flush Mount Ceiling Light UPC: 093185008473 Category: Fluorescent Indoor Lighting Glass: White Acrytic Lens Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Bulb Type: Circline Qty: 1 Wattage: 32 Finish: White Product Name: Two Light Flush Mount Ceiling Light UPC: 093185008473 Category: Fluorescent Indoor Lighting Glass: White Acrytic Lens Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
20021-02-03 Flush Mounts-Bowl Style - 479005 - Capital Lighting, Inc.
Columbus, OH, USA
20021-02-03 Flush Mounts-Bowl Style
479005
20021-02-03 Flush Mounts-Bowl Style 479005
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Bulb Type: Circline Qty: 1 Wattage: 32 Finish: White Product Name: Two Light Flush Mount Ceiling Light UPC: 093185008473 Category: Fluorescent Indoor Lighting Glass: White Acrytic Lens Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Bulb
Type: Circline
Qty: 1
Wattage: 32
Finish: White
Product Name: Two Light Flush Mount Ceiling Light
UPC: 093185008473
Category: Fluorescent Indoor Lighting
Glass: White Acrytic Lens
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479005
Product Name 20021-02-03 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details