Capital Lighting, Inc. 20020-02-03 Flush Mounts-Bowl Style 479002

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Bulb Type: Circline Qty: 1 Wattage: 32 Finish: White Product Name: Two Light Flush Mount Ceiling Light UPC: 093185008466 Category: Fluorescent Indoor Lighting Glass: White Acrylic Lens Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Bulb Type: Circline Qty: 1 Wattage: 32 Finish: White Product Name: Two Light Flush Mount Ceiling Light UPC: 093185008466 Category: Fluorescent Indoor Lighting Glass: White Acrylic Lens Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
20020-02-03 Flush Mounts-Bowl Style - 479002 - Capital Lighting, Inc.
Columbus, OH, USA
20020-02-03 Flush Mounts-Bowl Style
479002
20020-02-03 Flush Mounts-Bowl Style 479002
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Bulb Type: Circline Qty: 1 Wattage: 32 Finish: White Product Name: Two Light Flush Mount Ceiling Light UPC: 093185008466 Category: Fluorescent Indoor Lighting Glass: White Acrylic Lens Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Bulb
Type: Circline
Qty: 1
Wattage: 32
Finish: White
Product Name: Two Light Flush Mount Ceiling Light
UPC: 093185008466
Category: Fluorescent Indoor Lighting
Glass: White Acrylic Lens
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479002
Product Name 20020-02-03 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details