Capital Lighting, Inc. 77064-829 Flush Mounts-Bowl Style 478898

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Russet Bronze Product Name: Two-Light Rialto Close to Ceiling UPC: 785652007743 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Russet Bronze Product Name: Two-Light Rialto Close to Ceiling UPC: 785652007743 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
77064-829 Flush Mounts-Bowl Style - 478898 - Capital Lighting, Inc.
Columbus, OH, USA
77064-829 Flush Mounts-Bowl Style
478898
77064-829 Flush Mounts-Bowl Style 478898
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Russet Bronze Product Name: Two-Light Rialto Close to Ceiling UPC: 785652007743 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 5.50
Length 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Russet Bronze
Product Name: Two-Light Rialto Close to Ceiling
UPC: 785652007743
Category: Close to Ceiling Lighting
Glass: Satin Etched
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478898
Product Name 77064-829 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details