Capital Lighting, Inc. 8901-PC Sconces-Single Glass 478885

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.00 Extension: 4.75 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134094058 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.00 Extension: 4.75 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134094058 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8901-PC Sconces-Single Glass - 478885 - Capital Lighting, Inc.
Columbus, OH, USA
8901-PC Sconces-Single Glass
478885
8901-PC Sconces-Single Glass 478885
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.00 Extension: 4.75 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134094058 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.00
Extension: 4.75
Bulb
Type: G9
Qty: 1
Wattage: 75
Finish: Polished Chrome
Weight: 3
Product Name: One Light Bath And Vanity Fixture
UPC: 806134094058
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478885
Product Name 8901-PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details