Capital Lighting, Inc. 853-PN Bathroom Fixtures-Four Lights 478882

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 29.50 Extension: 4 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Four Light Bath And Vanity Fixture UPC: 806134093303 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 29.50 Extension: 4 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Four Light Bath And Vanity Fixture UPC: 806134093303 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
853-PN Bathroom Fixtures-Four Lights - 478882 - Capital Lighting, Inc.
Columbus, OH, USA
853-PN Bathroom Fixtures-Four Lights
478882
853-PN Bathroom Fixtures-Four Lights 478882
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 29.50 Extension: 4 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Four Light Bath And Vanity Fixture UPC: 806134093303 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 29.50
Extension: 4
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 12
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134093303
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478882
Product Name 853-PN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details