Capital Lighting, Inc. 852-AN Bathroom Fixtures-Two Lights 478880

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 19.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134093259 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 19.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134093259 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
852-AN Bathroom Fixtures-Two Lights - 478880 - Capital Lighting, Inc.
Columbus, OH, USA
852-AN Bathroom Fixtures-Two Lights
478880
852-AN Bathroom Fixtures-Two Lights 478880
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 19.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134093259 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 19.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Nickel
Weight: 6
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134093259
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478880
Product Name 852-AN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details