Capital Lighting, Inc. 77380-829 Pendants-Bowl Style 478876

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Russet Bronze Weight: 7.48 Product Name: Two Light Convertible Semi Flush/Pendant UPC: 785652773808 Category: Close to Ceiling Lighting Glass: Ginger Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Russet Bronze Weight: 7.48 Product Name: Two Light Convertible Semi Flush/Pendant UPC: 785652773808 Category: Close to Ceiling Lighting Glass: Ginger Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
77380-829 Pendants-Bowl Style - 478876 - Capital Lighting, Inc.
Columbus, OH, USA
77380-829 Pendants-Bowl Style
478876
77380-829 Pendants-Bowl Style 478876
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Russet Bronze Weight: 7.48 Product Name: Two Light Convertible Semi Flush/Pendant UPC: 785652773808 Category: Close to Ceiling Lighting Glass: Ginger Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.50
Length 15.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Russet Bronze
Weight: 7.48
Product Name: Two Light Convertible Semi Flush/Pendant
UPC: 785652773808
Category: Close to Ceiling Lighting
Glass: Ginger
Connection: Dual Mount
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478876
Product Name 77380-829 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details