Capital Lighting, Inc. 77375-965 Pendants-Bowl Style 478874

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two Light Convertible Semi-Flush/Pendant UPC: 785652773792 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two Light Convertible Semi-Flush/Pendant UPC: 785652773792 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
77375-965 Pendants-Bowl Style - 478874 - Capital Lighting, Inc.
Columbus, OH, USA
77375-965 Pendants-Bowl Style
478874
77375-965 Pendants-Bowl Style 478874
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two Light Convertible Semi-Flush/Pendant UPC: 785652773792 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 14.50
Length 14.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Two Light Convertible Semi-Flush/Pendant
UPC: 785652773792
Category: Close to Ceiling Lighting
Glass: Satin Etched
Connection: Dual Mount
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478874
Product Name 77375-965 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details