Capital Lighting, Inc. 79034BLE-98 Flush Mounts-Bowl Style 478872

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 4.75 Length 4.75 Bulb Type: Fluorescent Qty: 1 Wattage: 32 Finish: Brushed Stainless Product Name: Two-Light Centra UPC: 785652903465 Category: Fluorescent Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 4.75 Length 4.75 Bulb Type: Fluorescent Qty: 1 Wattage: 32 Finish: Brushed Stainless Product Name: Two-Light Centra UPC: 785652903465 Category: Fluorescent Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79034BLE-98 Flush Mounts-Bowl Style - 478872 - Capital Lighting, Inc.
Columbus, OH, USA
79034BLE-98 Flush Mounts-Bowl Style
478872
79034BLE-98 Flush Mounts-Bowl Style 478872
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 4.75 Length 4.75 Bulb Type: Fluorescent Qty: 1 Wattage: 32 Finish: Brushed Stainless Product Name: Two-Light Centra UPC: 785652903465 Category: Fluorescent Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 4.75
Length 4.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 32
Finish: Brushed Stainless
Product Name: Two-Light Centra
UPC: 785652903465
Category: Fluorescent
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478872
Product Name 79034BLE-98 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details