Capital Lighting, Inc. 78240-780 Exterior -Ceiling Mount 478870

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burled Iron Product Name: Single Light Outdoor Flush Mount UPC: 785652782404 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burled Iron Product Name: Single Light Outdoor Flush Mount UPC: 785652782404 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
78240-780 Exterior -Ceiling Mount - 478870 - Capital Lighting, Inc.
Columbus, OH, USA
78240-780 Exterior -Ceiling Mount
478870
78240-780 Exterior -Ceiling Mount 478870
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burled Iron Product Name: Single Light Outdoor Flush Mount UPC: 785652782404 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 7.00
Length 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burled Iron
Product Name: Single Light Outdoor Flush Mount
UPC: 785652782404
Category: Outdoor Lighting
Glass: Etched Hammered with Light Amber
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478870
Product Name 78240-780 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details