Capital Lighting, Inc. 94108-6035 Sconces-Pocket 478863

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.44 Height: 7.56 Length 7.56 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: White / Starlight Blue Product Name: Stargazer Sconce UPC: 785652942075 Category: Ambiance Lighting Systems Glass: Starlight Blue Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.44 Height: 7.56 Length 7.56 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: White / Starlight Blue Product Name: Stargazer Sconce UPC: 785652942075 Category: Ambiance Lighting Systems Glass: Starlight Blue Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
94108-6035 Sconces-Pocket - 478863 - Capital Lighting, Inc.
Columbus, OH, USA
94108-6035 Sconces-Pocket
478863
94108-6035 Sconces-Pocket 478863
PRODUCT DETAILS / SPECS Width/Dia: 6.44 Height: 7.56 Length 7.56 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: White / Starlight Blue Product Name: Stargazer Sconce UPC: 785652942075 Category: Ambiance Lighting Systems Glass: Starlight Blue Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.44
Height: 7.56
Length 7.56
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: White / Starlight Blue
Product Name: Stargazer Sconce
UPC: 785652942075
Category: Ambiance Lighting Systems
Glass: Starlight Blue
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478863
Product Name 94108-6035 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details