Capital Lighting, Inc. 88243-780 Exterior -Wall Mount 478843

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.75 Length 29.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burled Iron Product Name: Single Light Wall Lantern UPC: 785652882494 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1`` W:4 1/2`` H:18 1/8`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.75 Length 29.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burled Iron Product Name: Single Light Wall Lantern UPC: 785652882494 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1`` W:4 1/2`` H:18 1/8`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88243-780 Exterior -Wall Mount - 478843 - Capital Lighting, Inc.
Columbus, OH, USA
88243-780 Exterior -Wall Mount
478843
88243-780 Exterior -Wall Mount 478843
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.75 Length 29.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burled Iron Product Name: Single Light Wall Lantern UPC: 785652882494 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1`` W:4 1/2`` H:18 1/8`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 29.75
Length 29.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burled Iron
Product Name: Single Light Wall Lantern
UPC: 785652882494
Category: Outdoor Lighting
Glass: Etched Hammered with Light Amber
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:1`` W:4 1/2`` H:18 1/8``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478843
Product Name 88243-780 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details