Capital Lighting, Inc. 131-OB Foyer/Hall Lanterns-Glass w/Frame 478813

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 10 Product Name: Three Light Pendant UPC: 806134094768 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 10 Product Name: Three Light Pendant UPC: 806134094768 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
131-OB Foyer/Hall Lanterns-Glass w/Frame - 478813 - Capital Lighting, Inc.
Columbus, OH, USA
131-OB Foyer/Hall Lanterns-Glass w/Frame
478813
131-OB Foyer/Hall Lanterns-Glass w/Frame 478813
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 10 Product Name: Three Light Pendant UPC: 806134094768 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.00
Length 28.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Bronze
Weight: 10
Product Name: Three Light Pendant
UPC: 806134094768
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478813
Product Name 131-OB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details