Capital Lighting, Inc. 134-AGB Foyer/Hall Lanterns-Glass w/Frame 478812

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 37.50 Length 37.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Brass Weight: 17 Product Name: Four Light Pendant UPC: 806134094867 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 37.50 Length 37.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Brass Weight: 17 Product Name: Four Light Pendant UPC: 806134094867 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
134-AGB Foyer/Hall Lanterns-Glass w/Frame - 478812 - Capital Lighting, Inc.
Columbus, OH, USA
134-AGB Foyer/Hall Lanterns-Glass w/Frame
478812
134-AGB Foyer/Hall Lanterns-Glass w/Frame 478812
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 37.50 Length 37.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Brass Weight: 17 Product Name: Four Light Pendant UPC: 806134094867 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 37.50
Length 37.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Aged Brass
Weight: 17
Product Name: Four Light Pendant
UPC: 806134094867
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478812
Product Name 134-AGB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details