Capital Lighting, Inc. 133-PN Foyer/Hall Lanterns-Glass w/Frame 478810

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 33.75 Length 33.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 13 Product Name: Three Light Pendant UPC: 806134094850 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 33.75 Length 33.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 13 Product Name: Three Light Pendant UPC: 806134094850 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
133-PN Foyer/Hall Lanterns-Glass w/Frame - 478810 - Capital Lighting, Inc.
Columbus, OH, USA
133-PN Foyer/Hall Lanterns-Glass w/Frame
478810
133-PN Foyer/Hall Lanterns-Glass w/Frame 478810
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 33.75 Length 33.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 13 Product Name: Three Light Pendant UPC: 806134094850 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 33.75
Length 33.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 13
Product Name: Three Light Pendant
UPC: 806134094850
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478810
Product Name 133-PN Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details